Stannol Solder Wire, , 1.5Mm, 250G; Flux Type Stannol 535775

Description
SOLDER WIRE, , 1.5MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.5MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.5Mm, 250G; Flux Type Stannol - 35M4325 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.5Mm, 250G; Flux Type Stannol
35M4325
Solder Wire, , 1.5Mm, 250G; Flux Type Stannol 35M4325
SOLDER WIRE, , 1.5MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 1.5MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4325
Product Name Solder Wire, , 1.5Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details