Stannol Solder Wire, , 2.0Mm, 250G; Flux Type Stannol 535769

Description
SOLDER WIRE, , 2.0MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:2mm; External Diameter - Imperial:0.079"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 2.0MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:2mm; External Diameter - Imperial:0.079"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 2.0Mm, 250G; Flux Type Stannol - 35M4324 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 2.0Mm, 250G; Flux Type Stannol
35M4324
Solder Wire, , 2.0Mm, 250G; Flux Type Stannol 35M4324
SOLDER WIRE, , 2.0MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:2mm; External Diameter - Imperial:0.079"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-;RoHS Compliant: Yes

SOLDER WIRE, , 2.0MM, 250G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:2mm; External Diameter - Imperial:0.079"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4324
Product Name Solder Wire, , 2.0Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details