Stannol Solder Wire, , 1.0Mm, 500G; Flux Type Stannol 535766

Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol - 35M4322 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol
35M4322
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol 35M4322
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-;RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4322
Product Name Solder Wire, , 1.0Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System - GM-03-100 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details