Stannol Solder Bar, Triangular, Flowtin Tsc; Solder Alloy Stannol 323064

Description
SOLDER BAR, TRIANGULAR, FLOWTIN TSC; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Density:7.5g/mm3; Weight - Metric:200g; Weight - Imperial:7.055oz; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material RoHS Compliant: Yes
Datasheet
Description
SOLDER BAR, TRIANGULAR, FLOWTIN TSC; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Density:7.5g/mm3; Weight - Metric:200g; Weight - Imperial:7.055oz; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Bar, Triangular, Flowtin Tsc; Solder Alloy Stannol - 95M9207 - Newark, An Avnet Company
Chicago, IL, United States
Solder Bar, Triangular, Flowtin Tsc; Solder Alloy Stannol
95M9207
Solder Bar, Triangular, Flowtin Tsc; Solder Alloy Stannol 95M9207
SOLDER BAR, TRIANGULAR, FLOWTIN TSC; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Density:7.5g/mm3; Weight - Metric:200g; Weight - Imperial:7.055oz; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material RoHS Compliant: Yes

SOLDER BAR, TRIANGULAR, FLOWTIN TSC; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Density:7.5g/mm3; Weight - Metric:200g; Weight - Imperial:7.055oz; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95M9207
Product Name Solder Bar, Triangular, Flowtin Tsc; Solder Alloy Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details