Stanley Electric Co., Ltd. LED Indication - Discrete - YBG1105W-E11-TR YBG1105W-E11-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 411270-YBG1105W-E11- TR Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 411270-YBG1105W-E11- TR Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - YBG1105W-E11-TR
411270-YBG1105W-E11-TR
LED Indication - Discrete - YBG1105W-E11-TR 411270-YBG1105W-E11-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 411270-YBG1105W-E11- TR Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Stanley Electric Co
Win Source Part Number: 411270-YBG1105W-E11-TR
Part Status: Obsolete
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 411270-YBG1105W-E11-TR
Product Name LED Indication - Discrete - YBG1105W-E11-TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers