Stanley Electric Co., Ltd. LED Indication - Discrete - VRPG4607K VRPG4607K

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 043632-VRPG4607K Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 74°, 92° Green, 69°, 87° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Green, 8mcd Red Lens Style/Size: Rectangle with Flat Top, 4.50mm x 2.00mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 624nm Red Wavelength - Peak: 560nm Green, 630nm Red Height (Max): 6.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Bi-color Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 043632-VRPG4607K Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 74°, 92° Green, 69°, 87° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Green, 8mcd Red Lens Style/Size: Rectangle with Flat Top, 4.50mm x 2.00mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 624nm Red Wavelength - Peak: 560nm Green, 630nm Red Height (Max): 6.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Bi-color Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VRPG4607K
043632-VRPG4607K
LED Indication - Discrete - VRPG4607K 043632-VRPG4607K
Manufacturer: Stanley Electric Co Win Source Part Number: 043632-VRPG4607K Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 74°, 92° Green, 69°, 87° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Green, 8mcd Red Lens Style/Size: Rectangle with Flat Top, 4.50mm x 2.00mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 624nm Red Wavelength - Peak: 560nm Green, 630nm Red Height (Max): 6.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Bi-color Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 043632-VRPG4607K
Packaging: Bulk
Color: Green, Red
Mounting: Through Hole
Configuration: Common Cathode
Forward Voltage: 2.1V Green, 2V Red
Viewing Angle: 74°, 92° Green, 69°, 87° Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd Green, 8mcd Red
Lens Style/Size: Rectangle with Flat Top, 4.50mm x 2.00mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 567nm Green, 624nm Red
Wavelength - Peak: 560nm Green, 630nm Red
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Bi-color Rectangular
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 043632-VRPG4607K
Product Name LED Indication - Discrete - VRPG4607K
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 567 nm (5670 Å)
Viewing Angle 74 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details