Stanley Electric GmbH LED Indication - Discrete VRPG3312X

Description
Green, Red 567nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red 567nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1260-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1260-ND
LED Indication - Discrete 404-1260-ND
Green, Red 567nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red 567nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1260-ND
Product Name LED Indication - Discrete
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 560 to 630 nm (5600 to 6300 Å)
Viewing Angle 59 to 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details