Stanley Electric GmbH LED Indication - Discrete VFHR1104P-4C42A-TR

Description
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1215-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1215-6-ND
LED Indication - Discrete 404-1215-6-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1215-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1215-2-ND
LED Indication - Discrete 404-1215-2-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1215-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1215-1-ND
LED Indication - Discrete 404-1215-1-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VFHR1104P-4C42A-TR
Standard LEDs - SMD VFHR1104P-4C42A-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1215-6-ND VFHR1104P-4C42A-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details