Stanley Electric GmbH LED Indication - Discrete VFHD1111C-3B72B-TR

Description
Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1304-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1304-1-ND
LED Indication - Discrete 404-1304-1-ND
Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1304-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1304-2-ND
LED Indication - Discrete 404-1304-2-ND
Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1304-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1304-6-ND
LED Indication - Discrete 404-1304-6-ND
Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VFHD1111C-3B72B-TR
Standard LEDs - SMD VFHD1111C-3B72B-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1304-1-ND VFHD1111C-3B72B-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 1497-1005-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details