Stanley Electric GmbH LED Indication - Discrete - VFHA1104LS-TR VFHA1104LS-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1010923-VFHA1104LS-T R Color: Orange Forward Voltage: 2.6V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 910mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 50mA Wavelength - Dominant: 606nm Wavelength - Peak: 611nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1010923-VFHA1104LS-T R Color: Orange Forward Voltage: 2.6V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 910mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 50mA Wavelength - Dominant: 606nm Wavelength - Peak: 611nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VFHA1104LS-TR - 1010923-VFHA1104LS-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - VFHA1104LS-TR
1010923-VFHA1104LS-TR
LED Indication - Discrete - VFHA1104LS-TR 1010923-VFHA1104LS-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1010923-VFHA1104LS-T R Color: Orange Forward Voltage: 2.6V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 910mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 50mA Wavelength - Dominant: 606nm Wavelength - Peak: 611nm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Stanley Electric Co
Win Source Part Number: 1010923-VFHA1104LS-TR
Color: Orange
Forward Voltage: 2.6V
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 910mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 50mA
Wavelength - Dominant: 606nm
Wavelength - Peak: 611nm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
LED Indication - Discrete - 404-1303-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1303-2-ND
LED Indication - Discrete 404-1303-2-ND
Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 404-1303-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1303-6-ND
LED Indication - Discrete 404-1303-6-ND
Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 404-1303-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1303-1-ND
LED Indication - Discrete 404-1303-1-ND
Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Orange 606nm LED Indication - Discrete 2.6V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VFHA1104LS-TR
Standard LEDs - SMD VFHA1104LS-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1010923-VFHA1104LS-TR 404-1303-2-ND VFHA1104LS-TR
Product Name LED Indication - Discrete - VFHA1104LS-TR LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 606 nm (6060 Å) 611 nm (6110 Å)
Viewing Angle 50 degrees 120 degrees
Forward Voltage 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details