Yellow 590nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Manufacturer: Stanley Electric Co
Win Source Part Number: 121487-UY1105W-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3216 Type
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 404-1174-2-ND | 121487-UY1105W-TR |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - UY1105W-TR |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Yellow | Yellow; Yellow |
| Peak Wavelength | 592 nm (5920 Å) | 590 nm (5900 Å) |
| Viewing Angle | 50 degrees | 50 degrees |