Stanley Electric GmbH LED Indication - Discrete THB3809X

Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1255-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1255-ND
LED Indication - Discrete 404-1255-ND
Blue 470nm LED Indication - Discrete 3V Radial

Blue 470nm LED Indication - Discrete 3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1255-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1125-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details