Stanley Electric GmbH LED Indication - Discrete THB3801C

Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1254-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1254-ND
LED Indication - Discrete 404-1254-ND
Blue 470nm LED Indication - Discrete 3V Radial

Blue 470nm LED Indication - Discrete 3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1254-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details