Stanley Electric GmbH Optoelectronics - LED Indication - Discrete STW1147ASE-TR

Description
Win Source Part Number: 1165165-STW1147ASE-T R Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 0.70mm Package / Case: 2-SMD, No Lead Dimension: 2.40mm L x 1.85mm W Lens Style: Round with Flat Top Lens Size: 1.45mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Stanley Electric Co Other Names: 404-1282-6,404-1282- 2,404-1282-1,STW1147 ASE-TR-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1165165-STW1147ASE-T R Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 0.70mm Package / Case: 2-SMD, No Lead Dimension: 2.40mm L x 1.85mm W Lens Style: Round with Flat Top Lens Size: 1.45mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Stanley Electric Co Other Names: 404-1282-6,404-1282- 2,404-1282-1,STW1147 ASE-TR-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1165165-STW1147ASE-TR
Optoelectronics - LED Indication - Discrete 1165165-STW1147ASE-TR
Win Source Part Number: 1165165-STW1147ASE-T R Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 0.70mm Package / Case: 2-SMD, No Lead Dimension: 2.40mm L x 1.85mm W Lens Style: Round with Flat Top Lens Size: 1.45mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Stanley Electric Co Other Names: 404-1282-6,404-1282- 2,404-1282-1,STW1147 ASE-TR-ND Product Status: Obsolete

Win Source Part Number: 1165165-STW1147ASE-TR
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2000mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 0.70mm
Package / Case: 2-SMD, No Lead
Dimension: 2.40mm L x 1.85mm W
Lens Style: Round with Flat Top
Lens Size: 1.45mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Stanley Electric Co
Other Names: 404-1282-6,404-1282-2,404-1282-1,STW1147ASE-TR-ND
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 404-1282-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1282-2-ND
LED Indication - Discrete 404-1282-2-ND
White LED Indication - Discrete 3.2V 2-SMD, No Lead

White LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1165165-STW1147ASE-TR 404-1282-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type White; White White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 67-2056-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 6300 K
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details