Stanley Electric Co., Ltd. LED Indication - Discrete - SG1111C-0105-TR SG1111C-0105-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 894286-SG1111C-0105- TR Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 894286-SG1111C-0105- TR Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SG1111C-0105-TR - 894286-SG1111C-0105-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SG1111C-0105-TR
894286-SG1111C-0105-TR
LED Indication - Discrete - SG1111C-0105-TR 894286-SG1111C-0105-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 894286-SG1111C-0105- TR Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Stanley Electric Co
Win Source Part Number: 894286-SG1111C-0105-TR
Series: *
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 894286-SG1111C-0105-TR
Product Name LED Indication - Discrete - SG1111C-0105-TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details