Stanley Electric GmbH LED Indication - Discrete PY1113F-TR

Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1070-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1070-2-ND
LED Indication - Discrete 404-1070-2-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1137279-PY1113F-TR
Optoelectronics - LED Indication - Discrete 1137279-PY1113F-TR
Win Source Part Number: 1137279-PY1113F-TR Category: Optoelectronics>LED Indication - Discrete Series: 1113F Color: Green Package: Tape & Reel Standard Package: 4,000 Configuration: Standard Viewing Angle: 150°, 147° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Stanley Electric Co Other Names: 404-1070-1,404-1070- 2,404-1070-6,PY1113F TR Product Status: Obsolete

Win Source Part Number: 1137279-PY1113F-TR
Category: Optoelectronics>LED Indication - Discrete
Series: 1113F
Color: Green
Package: Tape & Reel
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 150°, 147°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Stanley Electric Co
Other Names: 404-1070-1,404-1070-2,404-1070-6,PY1113FTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1070-2-ND 1137279-PY1113F-TR
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 147 to 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details