Stanley Electric GmbH LED Indication - Discrete PY1105CK-TR

Description
Green 572nm LED Indication - Discrete 2.1V 0605 (1613 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1163-2-ND
LED Indication - Discrete 404-1163-2-ND
Green 572nm LED Indication - Discrete 2.1V 0605 (1613 Metric)

Green 572nm LED Indication - Discrete 2.1V 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - PY1105CK-TR
108396-PY1105CK-TR
LED Indication - Discrete - PY1105CK-TR 108396-PY1105CK-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 108396-PY1105CK-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 180°, 180° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Round with Flat Top, 1.15mm Current - Test: 10mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Wide Angle Type LED Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 108396-PY1105CK-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 180°, 180°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Round with Flat Top, 1.15mm
Current - Test: 10mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Wide Angle Type LED
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1163-2-ND 108396-PY1105CK-TR
Product Name LED Indication - Discrete LED Indication - Discrete - PY1105CK-TR
LED Package: 0605 (1613 Metric)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 180 degrees 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers