PY1105CK is a single-color SMD LED with a super wide angle (180° half intensity) and a height of 0.5 mm, designed for cellular phone applications. It features a water-clear resin lens, emits yellow light at a dominant wavelength of 572 nm, and has a luminous intensity of 10 mcd (typical). The device measures 1.6 × 1.25 × 0.5 mm and is compatible with reflow and manual soldering. It operates from -40°C to 85°C and is RoHS compliant with 1 kV ESD tolerance (HBM). The part is supplied in 8 mm wide tape on a φ180 mm reel, 4,000 pcs per reel.
LED GREEN CLR WIDE ANGLE LED SMD Product overview: PY1105CK-TR from Stanley Electric is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-PY1105CK-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-PY1105CK-TR |
| Product Name | SMD Led Indication - Discrete |
| Lamp Type | LED Lamps |