Stanley Electric Co., Ltd. LED Indication - Discrete - PY1103W-177-TR PY1103W-177-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 890520-PY1103W-177-T R Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 890520-PY1103W-177-T R Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - PY1103W-177-TR - 890520-PY1103W-177-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - PY1103W-177-TR
890520-PY1103W-177-TR
LED Indication - Discrete - PY1103W-177-TR 890520-PY1103W-177-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 890520-PY1103W-177-T R Series: * Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Stanley Electric Co
Win Source Part Number: 890520-PY1103W-177-TR
Series: *
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 890520-PY1103W-177-TR
Product Name LED Indication - Discrete - PY1103W-177-TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details