Stanley Electric GmbH LED Indication - Discrete - PY1101W-TR PY1101W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 108783-PY1101W-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 148°, 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Square with Flat Top, 1.50mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 108783-PY1101W-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 148°, 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Square with Flat Top, 1.50mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - PY1101W-TR
108783-PY1101W-TR
LED Indication - Discrete - PY1101W-TR 108783-PY1101W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 108783-PY1101W-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 148°, 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Square with Flat Top, 1.50mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 108783-PY1101W-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 148°, 145°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Square with Flat Top, 1.50mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3216 Type
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1045-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1045-2-ND
LED Indication - Discrete 404-1045-2-ND
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 108783-PY1101W-TR 404-1045-2-ND
Product Name LED Indication - Discrete - PY1101W-TR LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 572 nm (5720 Å) 570 nm (5700 Å)
Viewing Angle 148 degrees 145 to 148 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details