Stanley Electric GmbH LED Indication - Discrete - PY1101F-TR PY1101F-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 106201-PY1101F-TR Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 131°, 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 106201-PY1101F-TR Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 131°, 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - PY1101F-TR
106201-PY1101F-TR
LED Indication - Discrete - PY1101F-TR 106201-PY1101F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 106201-PY1101F-TR Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 131°, 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 106201-PY1101F-TR
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 131°, 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8.8mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1066-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1066-2-ND
LED Indication - Discrete 404-1066-2-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
PY1101F-TR
Standard LEDs - SMD PY1101F-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 106201-PY1101F-TR 404-1066-2-ND PY1101F-TR
Product Name LED Indication - Discrete - PY1101F-TR LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 572 nm (5720 Å) 570 nm (5700 Å)
Viewing Angle 131 degrees 120 to 131 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043930 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details