Stanley Electric GmbH LED Indication - Discrete PG1112H-TR

Description
Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1021-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1021-2-ND
LED Indication - Discrete 404-1021-2-ND
Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - PG1112H-TR
026675-PG1112H-TR
LED Indication - Discrete - PG1112H-TR 026675-PG1112H-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 026675-PG1112H-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 159°, 156° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 0.90mm Categories: Optoelectronics Status: Active Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Stanley Electric Co
Win Source Part Number: 026675-PG1112H-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 159°, 156°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 567nm
Wavelength - Peak: 560nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Active
Case / Package: 2125
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
PG1112H-TR
Standard LEDs - SMD PG1112H-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1021-2-ND 026675-PG1112H-TR PG1112H-TR
Product Name LED Indication - Discrete LED Indication - Discrete - PG1112H-TR Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 567 nm (5670 Å)
Viewing Angle 156 to 159 degrees 159 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details