Stanley Electric GmbH LED Indication - Discrete PG1111C-TR

Description
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1004-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1004-2-ND
LED Indication - Discrete 404-1004-2-ND
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - PG1111C-TR - 045748-PG1111C-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - PG1111C-TR
045748-PG1111C-TR
LED Indication - Discrete - PG1111C-TR 045748-PG1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 045748-PG1111C-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 150°, 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 0.80mm Family Name: PG1111CTR Categories: Optoelectronics Status: Active Case / Package: 1608 Alternative Parts (Cross-Reference): 19-21SYGC/S530-E3/TR 8; LTST-C190GKT; SML-LX0603UPGC-TR; Introduction Date: June 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 045748-PG1111C-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 150°, 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 567nm
Wavelength - Peak: 560nm
Height (Max): 0.80mm
Family Name: PG1111CTR
Categories: Optoelectronics
Status: Active
Case / Package: 1608
Alternative Parts (Cross-Reference): 19-21SYGC/S530-E3/TR8; LTST-C190GKT; SML-LX0603UPGC-TR;
Introduction Date: June 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1004-2-ND 045748-PG1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - PG1111C-TR
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 567 nm (5670 Å)
Viewing Angle 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241904-SML-LX15USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details