Stanley Electric GmbH LED Indication - Discrete PG1101F-TR

Description
Green 567nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 567nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1067-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1067-2-ND
LED Indication - Discrete 404-1067-2-ND
Green 567nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 567nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - PG1101F-TR - 026672-PG1101F-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - PG1101F-TR
026672-PG1101F-TR
LED Indication - Discrete - PG1101F-TR 026672-PG1101F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 026672-PG1101F-TR Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 149°, 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5.2mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 026672-PG1101F-TR
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 149°, 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5.2mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 567nm
Wavelength - Peak: 560nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
PG1101F-TR
Standard LEDs - SMD PG1101F-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1067-2-ND 026672-PG1101F-TR PG1101F-TR
Product Name LED Indication - Discrete LED Indication - Discrete - PG1101F-TR Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 567 nm (5670 Å)
Viewing Angle 130 to 149 degrees 149 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-GAS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Circular high-brightness LED lamp - SLI-580YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers