Green 533nm LED Indication - Discrete 3.1V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-1166-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Green |
| Peak Wavelength | 522 nm (5220 Å) |