Stanley Electric GmbH LED Indication - Discrete HAY1105W-TR

Description
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1035-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1035-2-ND
LED Indication - Discrete 404-1035-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HAY1105W-TR
807420-HAY1105W-TR
LED Indication - Discrete - HAY1105W-TR 807420-HAY1105W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 807420-HAY1105W-TR Packaging: Reel Mounting Style: SMD Color: Yellow Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 580nm Part Status: Obsolete (End Of Life) Supplier Device Package: 3216 Type Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top Lens Size: 1.60mm Dia Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 2.05mm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 4 (72 Hours)

Manufacturer: Stanley Electric Co
Win Source Part Number: 807420-HAY1105W-TR
Packaging: Reel
Mounting Style: SMD
Color: Yellow
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 580nm
Part Status: Obsolete (End Of Life)
Supplier Device Package: 3216 Type
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
Lens Size: 1.60mm Dia
Manufacturer Package: 1206 (3216 Metric)
Height (Maximum): 2.05mm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 4 (72 Hours)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HAY1105W-TR
Standard LEDs - SMD HAY1105W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1035-2-ND 807420-HAY1105W-TR HAY1105W-TR
Product Name LED Indication - Discrete LED Indication - Discrete - HAY1105W-TR Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 580 nm (5800 Å) 590 nm (5900 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 40 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details