Stanley Electric GmbH LED Indication - Discrete FY1112C-TR

Description
Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1014-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1014-2-ND
LED Indication - Discrete 404-1014-2-ND
Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - FY1112C-TR
1040445-FY1112C-TR
LED Indication - Discrete - FY1112C-TR 1040445-FY1112C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1040445-FY1112C-TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 132°, 149° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 0.55mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1040445-FY1112C-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 132°, 149°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1014-2-ND 1040445-FY1112C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - FY1112C-TR
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 132 to 149 degrees 132 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details