Stanley Electric GmbH LED Indication - Discrete FR1111C-TR

Description
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1006-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1006-2-ND
LED Indication - Discrete 404-1006-2-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1006-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1006-1-ND
LED Indication - Discrete 404-1006-1-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1006-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1006-6-ND
LED Indication - Discrete 404-1006-6-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - FR1111C-TR - 1040025-FR1111C-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - FR1111C-TR
1040025-FR1111C-TR
LED Indication - Discrete - FR1111C-TR 1040025-FR1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1040025-FR1111C-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 140°, 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1040025-FR1111C-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 140°, 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FR1111C-TR
Standard LEDs - SMD FR1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now
Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount - 757-FR1111C-TR - Utmel Electronic Limited
Hong Kong, China
Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount
757-FR1111C-TR
Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount 757-FR1111C-TR
Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount

Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1006-2-ND 1040025-FR1111C-TR FR1111C-TR 757-FR1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - FR1111C-TR Standard LEDs - SMD Red 0603 140/150° 50 mcd 1.9 V High Brightness LED Surface Mount
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 140 to 150 degrees 140 degrees 140 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLP6C-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers