Stanley Electric GmbH LED Indication - Discrete FR1101F-TR

Description
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1060-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1060-2-ND
LED Indication - Discrete 404-1060-2-ND
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - FR1101F-TR
001272-FR1101F-TR
LED Indication - Discrete - FR1101F-TR 001272-FR1101F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 001272-FR1101F-TR Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.9V Viewing Angle: 140°, 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 001272-FR1101F-TR
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 140°, 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1060-2-ND 001272-FR1101F-TR
Product Name LED Indication - Discrete LED Indication - Discrete - FR1101F-TR
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 130 to 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details