Stanley Electric GmbH LED Indication - Discrete FKY1111C-TR

Description
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1273-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1273-2-ND
LED Indication - Discrete 404-1273-2-ND
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1273-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1273-1-ND
LED Indication - Discrete 404-1273-1-ND
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1273-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1273-6-ND
LED Indication - Discrete 404-1273-6-ND
Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FKY1111C-TR
Standard LEDs - SMD FKY1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1273-2-ND FKY1111C-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLR343EC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XCMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details