Stanley Electric GmbH LED Indication - Discrete FKR3863X

Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1243-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1243-ND
LED Indication - Discrete 404-1243-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1243-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers