Stanley Electric GmbH LED Indication - Discrete FKR1113F-TR

Description
Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1271-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1271-2-ND
LED Indication - Discrete 404-1271-2-ND
Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 404-1271-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1271-1-ND
LED Indication - Discrete 404-1271-1-ND
Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 404-1271-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1271-6-ND
LED Indication - Discrete 404-1271-6-ND
Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FKR1113F-TR
Standard LEDs - SMD FKR1113F-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1271-2-ND FKR1113F-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-SLI-430Y2U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-1362-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers