Stanley Electric Co., Ltd. LED Indication - Discrete FKR1112H-TR

Description
Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1270-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1270-1-ND
LED Indication - Discrete 404-1270-1-ND
Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1270-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1270-6-ND
LED Indication - Discrete 404-1270-6-ND
Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1270-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1270-2-ND
LED Indication - Discrete 404-1270-2-ND
Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 623nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FKR1112H-TR
Standard LEDs - SMD FKR1112H-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1270-1-ND FKR1112H-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details