Stanley Electric GmbH LED Indication - Discrete FKA1105W-TR

Description
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1266-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1266-2-ND
LED Indication - Discrete 404-1266-2-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1266-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1266-1-ND
LED Indication - Discrete 404-1266-1-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1266-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1266-6-ND
LED Indication - Discrete 404-1266-6-ND
Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FKA1105W-TR
Standard LEDs - SMD FKA1105W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1266-2-ND FKA1105W-TR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3003N-UV-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details