Stanley Electric GmbH LED Indication - Discrete FA1111C-TR

Description
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1007-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1007-2-ND
LED Indication - Discrete 404-1007-2-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - FA1111C-TR
871449-FA1111C-TR
LED Indication - Discrete - FA1111C-TR 871449-FA1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 871449-FA1111C-TR Series: 1111C Features: Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 404-1007-1, 404-1007-6, 404-1007-2, FA1111CTR

Manufacturer: Stanley Electric Co
Win Source Part Number: 871449-FA1111C-TR
Series: 1111C
Features: Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 1608
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 404-1007-1, 404-1007-6, 404-1007-2, FA1111CTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FA1111C-TR
Standard LEDs - SMD FA1111C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1007-2-ND 871449-FA1111C-TR FA1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - FA1111C-TR Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 140 to 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1057-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details