Stanley Electric GmbH LED Indication - Discrete FA1105W-TR

Description
Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1030-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1030-2-ND
LED Indication - Discrete 404-1030-2-ND
Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - FA1105W-TR
134231-FA1105W-TR
LED Indication - Discrete - FA1105W-TR 134231-FA1105W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 134231-FA1105W-TR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Stanley Electric Co
Win Source Part Number: 134231-FA1105W-TR
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Active
Case / Package: 3216 Type
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FA1105W-TR
Standard LEDs - SMD FA1105W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1030-2-ND 134231-FA1105W-TR FA1105W-TR
Product Name LED Indication - Discrete LED Indication - Discrete - FA1105W-TR Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details