Stanley Electric GmbH LED Indication - Discrete EFY3864X

Description
Yellow 590nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1114-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1114-ND
LED Indication - Discrete 404-1114-ND
Yellow 590nm LED Indication - Discrete 1.9V Radial

Yellow 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1114-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details
LED Indication - Discrete - 754-AA4040R3G2CT/R-10MATCT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details