Stanley Electric GmbH LED Indication - Discrete EFY3863X

Description
Yellow 590nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1108-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1108-ND
LED Indication - Discrete 404-1108-ND
Yellow 590nm LED Indication - Discrete 1.9V Radial

Yellow 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1108-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1018-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
3 suppliers