Red 626nm LED Indication - Discrete 1.9V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-1112-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 635 nm (6350 Å) |
| Viewing Angle | 70 degrees |