Stanley Electric GmbH LED Indication - Discrete EFA5365S

Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1097-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1097-ND
LED Indication - Discrete 404-1097-ND
Orange 605nm LED Indication - Discrete 1.9V Radial

Orange 605nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1097-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom - 36AJ8266 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details