Manufacturer: Stanley Electric Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134582-EB1112H-TR
Packaging: Tape and Reel
Color: Blue
Length: 2 mm
Number of Elements: 1
Forward Voltage: 3.8 V
Luminous Intensity: 6.4 mcd
Power Dissipation: 90 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 140 °
Number of Pins: 2
Categories: Custom Parts
Case / Package: SMD/SMT
Lens Style: Colorless, Diffused
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Test Current: 20 mA
Max Operating Temperature: 85 °C
Dominant Wavelength: 463 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134582-EB1112H-TR |
| Product Name | Custom Parts - Custom Parts (E - I) - EB1112H-TR |