Stanley Electric GmbH LED Indication - Discrete DG5306X

Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1093-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1093-ND
LED Indication - Discrete 404-1093-ND
Green 525nm LED Indication - Discrete 3.5V Radial

Green 525nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1093-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 522 nm (5220 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers