Stanley Electric GmbH LED Indication - Discrete DG1112H-TR

Description
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1026-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1026-2-ND
LED Indication - Discrete 404-1026-2-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1026-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 522 nm (5220 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers