Stanley Electric GmbH LED Indication - Discrete DG1111C-TR

Description
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1009-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1009-2-ND
LED Indication - Discrete 404-1009-2-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - DG1111C-TR
1033113-DG1111C-TR
LED Indication - Discrete - DG1111C-TR 1033113-DG1111C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1033113-DG1111C-TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 525nm Wavelength - Peak: 522nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1033113-DG1111C-TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 522nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1009-2-ND 1033113-DG1111C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - DG1111C-TR
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 522 nm (5220 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details