Stanley Electric GmbH LED Indication - Discrete DC3804X

Description
Blue-Green 505nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue-Green 505nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1116-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1116-ND
LED Indication - Discrete 404-1116-ND
Blue-Green 505nm LED Indication - Discrete 3.5V Radial

Blue-Green 505nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1116-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 502 nm (5020 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers