Stanley Electric GmbH LED Indication - Discrete DC3803X

Description
Blue-Green 505nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue-Green 505nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1110-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1110-ND
LED Indication - Discrete 404-1110-ND
Blue-Green 505nm LED Indication - Discrete 3.5V Radial

Blue-Green 505nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1110-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 502 nm (5020 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers