Stanley Electric GmbH LED Indication - Discrete - DC1113F-TR DC1113F-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 013826-DC1113F-TR Packaging: Reel - TR Color: Blue-Green Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 34mcd Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm Current - Test: 10mA Wavelength - Dominant: 505nm Wavelength - Peak: 502nm Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 013826-DC1113F-TR Packaging: Reel - TR Color: Blue-Green Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 34mcd Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm Current - Test: 10mA Wavelength - Dominant: 505nm Wavelength - Peak: 502nm Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - DC1113F-TR
013826-DC1113F-TR
LED Indication - Discrete - DC1113F-TR 013826-DC1113F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 013826-DC1113F-TR Packaging: Reel - TR Color: Blue-Green Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 34mcd Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm Current - Test: 10mA Wavelength - Dominant: 505nm Wavelength - Peak: 502nm Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 013826-DC1113F-TR
Packaging: Reel - TR
Color: Blue-Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 34mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Current - Test: 10mA
Wavelength - Dominant: 505nm
Wavelength - Peak: 502nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1076-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1076-2-ND
LED Indication - Discrete 404-1076-2-ND
Blue-Green 505nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue-Green 505nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 013826-DC1113F-TR 404-1076-2-ND
Product Name LED Indication - Discrete - DC1113F-TR LED Indication - Discrete
LED Type Green; Blue; Blue-Green Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å) 502 nm (5020 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
LED Chips - MTC325LS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details