Green, Red 572nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)
Manufacturer: Stanley Electric Co
Win Source Part Number: 121667-BRPY1211C-TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.7V Red
Viewing Angle: 168°, 139° Green, 150°, 140° Red
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.7mcd Green, 11.7mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 647nm Red
Wavelength - Peak: 570nm Green, 660nm Red
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD Surface Mount LED
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 404-1085-2-ND | 121667-BRPY1211C-TR | BRPY1211C-TR |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - BRPY1211C-TR | Standard LEDs - SMD |
| LED Package: | 0606 (1616 Metric) | ||
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | |
| Peak Wavelength | 570 to 660 nm (5700 to 6600 Å) | 572 nm (5720 Å) | |
| Viewing Angle | 139 to 168 degrees | 168 degrees |