Stanley Electric GmbH LED Indication - Discrete - BRPG1201W-TR BRPG1201W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1024295-BRPG1201W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 156°, 149° Green, 160°, 150° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.8mcd Green, 12.8mcd Red Lens Style/Size: Rectangle with Flat Top, 1.50mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 647nm Red Wavelength - Peak: 560nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1024295-BRPG1201W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 156°, 149° Green, 160°, 150° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.8mcd Green, 12.8mcd Red Lens Style/Size: Rectangle with Flat Top, 1.50mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 647nm Red Wavelength - Peak: 560nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - BRPG1201W-TR - 1024295-BRPG1201W-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - BRPG1201W-TR
1024295-BRPG1201W-TR
LED Indication - Discrete - BRPG1201W-TR 1024295-BRPG1201W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1024295-BRPG1201W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 156°, 149° Green, 160°, 150° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.8mcd Green, 12.8mcd Red Lens Style/Size: Rectangle with Flat Top, 1.50mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 647nm Red Wavelength - Peak: 560nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1024295-BRPG1201W-TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.7V Red
Viewing Angle: 156°, 149° Green, 160°, 150° Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4.8mcd Green, 12.8mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 2.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 567nm Green, 647nm Red
Wavelength - Peak: 560nm Green, 660nm Red
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1079-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1079-2-ND
LED Indication - Discrete 404-1079-2-ND
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, No Lead

Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BRPG1201W-TR
Standard LEDs - SMD BRPG1201W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1024295-BRPG1201W-TR 404-1079-2-ND BRPG1201W-TR
Product Name LED Indication - Discrete - BRPG1201W-TR LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 567 nm (5670 Å) 560 to 660 nm (5600 to 6600 Å)
Viewing Angle 156 degrees 149 to 160 degrees
Forward Voltage 2.1 volts 1.7 to 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High Brightness LED - CLM1B-RKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details