Green, Red 558nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-1087-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 555 to 660 nm (5550 to 6600 Å) |
| Viewing Angle | 139 to 168 degrees |